Samsung logo

Samsung Galaxy Book Pro LTE Intel® Core™ i7 i7-1160G7 Laptop 33.8 cm (13.3") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65942
Info modified on:
22 Jan 2025, 19:57:21
Short summary description Samsung Galaxy Book Pro LTE Intel® Core™ i7 i7-1160G7 Laptop 33.8 cm (13.3") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue:

Samsung Galaxy Book Pro LTE, Intel® Core™ i7, 2.1 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Samsung Galaxy Book Pro LTE Intel® Core™ i7 i7-1160G7 Laptop 33.8 cm (13.3") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue:

Samsung Galaxy Book Pro LTE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1160G7, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Home. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.