Samsung logo

Samsung 9 NP900X3A Intel® Core™ i7 i7-2617M 33.8 cm (13.3") 6 GB DDR3-SDRAM 256 GB Intel® HD Graphics 3000 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39947
Info modified on:
28 Jan 2025, 10:24:07
Short summary description Samsung 9 NP900X3A Intel® Core™ i7 i7-2617M 33.8 cm (13.3") 6 GB DDR3-SDRAM 256 GB Intel® HD Graphics 3000 Windows 7 Home Premium Black:

Samsung 9 NP900X3A, Intel® Core™ i7, 1.5 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 6 GB, 256 GB

Long summary description Samsung 9 NP900X3A Intel® Core™ i7 i7-2617M 33.8 cm (13.3") 6 GB DDR3-SDRAM 256 GB Intel® HD Graphics 3000 Windows 7 Home Premium Black:

Samsung 9 NP900X3A. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2617M, Processor frequency: 1.5 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.31 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.