Samsung logo

Samsung Galaxy Book2 Galaxy Book 2 Intel® Core™ i5 i5-1235U Laptop 39.6 cm (15.6") Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38094
Info modified on:
15 Jan 2025, 17:21:35
Short summary description Samsung Galaxy Book2 Galaxy Book 2 Intel® Core™ i5 i5-1235U Laptop 39.6 cm (15.6") Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

Samsung Galaxy Book2 Galaxy Book 2, Intel® Core™ i5, 1.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Samsung Galaxy Book2 Galaxy Book 2 Intel® Core™ i5 i5-1235U Laptop 39.6 cm (15.6") Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

Samsung Galaxy Book2 Galaxy Book 2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1235U, Processor frequency: 1.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.