Samsung logo

Samsung 7 Chronos NP700Z5A-S04DE Intel® Core™ i5 i5-2450M Laptop 39.6 cm (15.6") HD+ 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6570M Windows 7 Home Premium Aluminium, Silver

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47631
Info modified on:
25 Jan 2025, 22:38:20
Short summary description Samsung 7 Chronos NP700Z5A-S04DE Intel® Core™ i5 i5-2450M Laptop 39.6 cm (15.6") HD+ 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6570M Windows 7 Home Premium Aluminium, Silver:

Samsung 7 Chronos NP700Z5A-S04DE, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 6 GB, 1 TB

Long summary description Samsung 7 Chronos NP700Z5A-S04DE Intel® Core™ i5 i5-2450M Laptop 39.6 cm (15.6") HD+ 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6570M Windows 7 Home Premium Aluminium, Silver:

Samsung 7 Chronos NP700Z5A-S04DE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Aluminium, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.