Samsung logo

Samsung 5 NP500R5H Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") 8 GB LPDDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 10 Home White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147455
Info modified on:
01 Feb 2025, 05:37:30
Short summary description Samsung 5 NP500R5H Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") 8 GB LPDDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 10 Home White:

Samsung 5 NP500R5H, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Samsung 5 NP500R5H Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") 8 GB LPDDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 10 Home White:

Samsung 5 NP500R5H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 940M. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.