Samsung Galaxy Book Go, Qualcomm Snapdragon, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB, Windows 11 Home
Samsung Galaxy Book Go. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: 7c. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Qualcomm Adreno GPU. Operating system installed: Windows 11 Home. Product colour: Silver. Weight: 1.39 kg