Samsung logo

Samsung RC NP-RC730-S02PL laptop Intel® Core™ i5 i5-2410M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116174
Info modified on:
22 Jan 2025, 05:23:39
Short summary description Samsung RC NP-RC730-S02PL laptop Intel® Core™ i5 i5-2410M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium:

Samsung RC NP-RC730-S02PL, Intel® Core™ i5, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 640 GB

Long summary description Samsung RC NP-RC730-S02PL laptop Intel® Core™ i5 i5-2410M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium:

Samsung RC NP-RC730-S02PL. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Weight: 2,9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.