Samsung logo

Samsung R710 Core 2 Quad Q9000 Intel® Core™2 Quad 43.2 cm (17") 4 GB 500 GB NVIDIA® GeForce® GT 130M Windows Vista Home Premium Black, Red

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33198
Info modified on:
22 Jan 2025, 06:11:58
Short summary description Samsung R710 Core 2 Quad Q9000 Intel® Core™2 Quad 43.2 cm (17") 4 GB 500 GB NVIDIA® GeForce® GT 130M Windows Vista Home Premium Black, Red:

Samsung R710 Core 2 Quad Q9000, Intel® Core™2 Quad, 2 GHz, 43.2 cm (17"), 4 GB, 500 GB, Windows Vista Home Premium

Long summary description Samsung R710 Core 2 Quad Q9000 Intel® Core™2 Quad 43.2 cm (17") 4 GB 500 GB NVIDIA® GeForce® GT 130M Windows Vista Home Premium Black, Red:

Samsung R710 Core 2 Quad Q9000. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"). Internal memory: 4 GB. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GT 130M. Operating system installed: Windows Vista Home Premium. Product colour: Black, Red. Weight: 3.08 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.