Samsung R610-Aura T3400 Dienh, Intel Pentium Mobile, 2.16 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 320 GB
Samsung R610-Aura T3400 Dienh. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 9200M GS. Operating system installed: Windows Vista Home Premium. Weight: 2.75 kg