Samsung NP-R60XY01, Intel® Pentium®, 1.86 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB
Samsung NP-R60XY01. Processor family: Intel® Pentium®, Processor model: T2390, Processor frequency: 1.86 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon Xpress 1250. Operating system installed: Windows Vista Home Basic. Weight: 2.68 kg