Samsung logo

Samsung NP-R45 - Intel Pentium M 740, 512MB, 60GB, 15.1" TFT, Win XP Pro 38.4 cm (15.1") 0.5 GB DDR2-SDRAM AMD Radeon Xpress 200M Windows XP Professional

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100253
Info modified on:
23 Jan 2025, 19:06:18
Short summary description Samsung NP-R45 - Intel Pentium M 740, 512MB, 60GB, 15.1" TFT, Win XP Pro 38.4 cm (15.1") 0.5 GB DDR2-SDRAM AMD Radeon Xpress 200M Windows XP Professional:

Samsung NP-R45 - Intel Pentium M 740, 512MB, 60GB, 15.1" TFT, Win XP Pro, 1.73 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.5 GB, 60 GB, Windows XP Professional

Long summary description Samsung NP-R45 - Intel Pentium M 740, 512MB, 60GB, 15.1" TFT, Win XP Pro 38.4 cm (15.1") 0.5 GB DDR2-SDRAM AMD Radeon Xpress 200M Windows XP Professional:

Samsung NP-R45 - Intel Pentium M 740, 512MB, 60GB, 15.1" TFT, Win XP Pro. Processor frequency: 1.73 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows XP Professional. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.