Samsung logo

Samsung Q35 Pro Bitasa 2 Intel® Core™2 Duo T5500 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59167
Info modified on:
02 Feb 2025, 23:08:53
Short summary description Samsung Q35 Pro Bitasa 2 Intel® Core™2 Duo T5500 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

Samsung Q35 Pro Bitasa 2, Intel® Core™2 Duo, 1.66 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Samsung Q35 Pro Bitasa 2 Intel® Core™2 Duo T5500 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

Samsung Q35 Pro Bitasa 2. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 1.89 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.