Samsung Q Q320-FS01, Intel Pentium Mobile, 2 GHz, 34 cm (13.4"), 1366 x 768 pixels, 4 GB, 320 GB
Samsung Q Q320-FS01. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 34 cm (13.4"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.2 kg