Samsung logo

Samsung Q1U-R000 Intel® Pentium® 17.8 cm (7") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29531
Info modified on:
24 Feb 2023, 14:11:25
Long product name Samsung Q1U-R000 Intel® Pentium® 17.8 cm (7") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Black:

Ultra Mobile PC A110, Intel Pentium A110, 1024MB DDR2 RAM, 80GB PATA HDD, 7" Super Bright WSVGA, 0.3 + 1.3 Dual Webcam, Bluetooth V2.0+EDR, Windows XP Tablet Edition

Samsung Q1U-R000 Intel® Pentium® 17.8 cm (7") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Black:

The SAMSUNG Q1Ultra breaks the mould. Centred on mobility and functionality, the Q1Ultra is one of the smallest and lightest mobile PCs available. Weighing only 690g and under 23.9mm deep the Q1Ultra comfortably fits in the palm of your hand, but still offers the communications, multimedia and performance functionality of a conventional notebook PC.

designed to go places
- At less than 9" (W) x 5" (H) x 1" (D), and weighing a slight 1.5 pounds, the Q1 ultra mobile PC fits anywhere - on he plane, on the road or in a meeting. With additional carry case options, it’s the perfect mobile companion and business partner.

compact, comfortable keyboard
- Slowed down by an uncomfortable keyboard? The Q1 was built for speed. The split QWERTY keypad lets you input text quickly, easily and comfortably. Add a mouse button and an eight-way mouse/ joystick button, and even PC gaming is a breeze.

wireless connectivity
- The Q1 offers 802.11bg wireless and Bluetooth® 2.0+EDR as standard, with a twin array microphone that lets you make calls over the web using VoIP. Simply put, the Q1 provides secure, fast connectivity at work, at home or on the road. You can even opt to connect with an HSDPA high-speed cellular modem.

Short summary description Samsung Q1U-R000 Intel® Pentium® 17.8 cm (7") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Black:

Samsung Q1U-R000, Intel® Pentium®, 0.8 GHz, 17.8 cm (7"), 1024 x 600 pixels, 1 GB, 80 GB

Long summary description Samsung Q1U-R000 Intel® Pentium® 17.8 cm (7") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Black:

Samsung Q1U-R000. Processor family: Intel® Pentium®, Processor frequency: 0.8 GHz. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Product colour: Black. Weight: 690 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.