Samsung logo

Samsung Q1U Intel® Pentium® 17.8 cm (7") 1 GB DDR2-SDRAM 60 GB 945GM Express

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79867
Info modified on:
22 Jan 2025, 05:47:04
Short summary description Samsung Q1U Intel® Pentium® 17.8 cm (7") 1 GB DDR2-SDRAM 60 GB 945GM Express:

Samsung Q1U, Intel® Pentium®, 0.8 GHz, 17.8 cm (7"), 1024 x 600 pixels, 1 GB, 60 GB

Long summary description Samsung Q1U Intel® Pentium® 17.8 cm (7") 1 GB DDR2-SDRAM 60 GB 945GM Express:

Samsung Q1U. Processor family: Intel® Pentium®, Processor frequency: 0.8 GHz. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: 945GM Express. Weight: 690 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.