Samsung logo

Samsung N100 Intel Atom® N435 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB MeeGo Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94661
Info modified on:
29 Jan 2025, 18:23:07
Short summary description Samsung N100 Intel Atom® N435 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB MeeGo Black:

Samsung N100, Intel Atom®, 1.33 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB

Long summary description Samsung N100 Intel Atom® N435 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB MeeGo Black:

Samsung N100. Product type: Netbook. Processor family: Intel Atom®, Processor model: N435, Processor frequency: 1.33 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: MeeGo. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.