Samsung logo

Samsung MX-F730 Home audio mini system 550 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116348
Info modified on:
14 Jul 2018, 07:16:31
Short summary description Samsung MX-F730 Home audio mini system 550 W Black:

Samsung MX-F730, Home audio mini system, Black, 550 W, 1-way, 22 - 20000 Hz, AM, FM

Long summary description Samsung MX-F730 Home audio mini system 550 W Black:

Samsung MX-F730. Type: Home audio mini system, Product colour: Black. RMS rated power: 550 W, Speaker type: 1-way, Frequency range: 22 - 20000 Hz. Supported radio bands: AM, FM. Display type: LED. Audio formats supported: MP3, WMA, Playback disc formats: CD audio

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.