Samsung logo

Samsung MX-F630B 220 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88626
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MX-F630B 220 W Black:

Samsung MX-F630B, Black, 220 W, 2-way, 4 Ω, CD audio, AC

Long summary description Samsung MX-F630B 220 W Black:

Samsung MX-F630B. Product colour: Black. RMS rated power: 220 W, Speaker type: 2-way, Impedance: 4 Ω. Playback disc formats: CD audio. Power source: AC, Power consumption (typical): 26 W, Power consumption (standby): 0.45 W. Width: 200.7 mm, Depth: 254 mm, Height: 304.8 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.