Samsung logo

Samsung T3 250 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30539
Info modified on:
14 Mar 2024, 19:39:52
Short summary description Samsung T3 250 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black, Silver:

Samsung T3, 250 GB, USB Type-C, 3.2 Gen 1 (3.1 Gen 1), 450 MB/s, Password protection, Black, Silver

Long summary description Samsung T3 250 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black, Silver:

Samsung T3. SSD capacity: 250 GB. USB connector: USB Type-C, USB version: 3.2 Gen 1 (3.1 Gen 1). Read speed: 450 MB/s, Write speed: 450 MB/s. Password protection. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.