Samsung logo

Samsung Portable SSD T7 Touch 1TB - Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
281996
Info modified on:
18 Sept 2024, 23:58:07
Short summary description Samsung Portable SSD T7 Touch 1TB - Silver:

Samsung Portable SSD T7 Touch 1TB - Silver, 1 TB, USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 1050 MB/s, Password protection, Silver

Long summary description Samsung Portable SSD T7 Touch 1TB - Silver:

Samsung Portable SSD T7 Touch 1TB - Silver. SSD capacity: 1 TB. USB connector: USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed: 1050 MB/s, Write speed: 1000 MB/s. Password protection. Product colour: Silver

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.