Samsung logo

Samsung T5 500 GB USB Type-A 3.2 Gen 2 (3.1 Gen 2) Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
328340
Info modified on:
06 Mar 2025, 08:53:22
Short summary description Samsung T5 500 GB USB Type-A 3.2 Gen 2 (3.1 Gen 2) Blue:

Samsung T5, 500 GB, USB Type-A, 3.2 Gen 2 (3.1 Gen 2), 540 MB/s, Blue

Long summary description Samsung T5 500 GB USB Type-A 3.2 Gen 2 (3.1 Gen 2) Blue:

Samsung T5. Solid-state drive capacity: 500 GB. USB connector: USB Type-A, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed, media: 540 MB/s. Product colour: Blue

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.