Samsung logo

Samsung MWF300G Black, White Solo microwave Countertop 23 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63015
Info modified on:
14 Mar 2024, 19:50:16
Short summary description Samsung MWF300G Black, White Solo microwave Countertop 23 L 800 W:

Samsung MWF300G, Countertop, Solo microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung MWF300G Black, White Solo microwave Countertop 23 L 800 W:

Samsung MWF300G. Appliance placement: Countertop, Product type: Solo microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Rotary, Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.