Samsung logo

Samsung MS23F300EAW microwave Black, Silver Countertop 23 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85832
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Samsung MS23F300EAW microwave Black, Silver Countertop 23 L 800 W:

Samsung MS23F300EAW, Countertop, 23 L, 800 W, Built-in display, LED, Rotary

Long summary description Samsung MS23F300EAW microwave Black, Silver Countertop 23 L 800 W:

Samsung MS23F300EAW. Appliance placement: Countertop, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Rotary, Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.