Samsung logo

Samsung MNA110MS1AC 2.79 m (110") 4K Ultra HD Smart TV Wi-Fi Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72800
Info modified on:
05 Jun 2025, 07:41:07
Short summary description Samsung MNA110MS1AC 2.79 m (110") 4K Ultra HD Smart TV Wi-Fi Stainless steel:

Samsung MNA110MS1AC, 2.79 m (110"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Stainless steel

Long summary description Samsung MNA110MS1AC 2.79 m (110") 4K Ultra HD Smart TV Wi-Fi Stainless steel:

Samsung MNA110MS1AC. Display diagonal: 2.79 m (110"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Auto Motion Plus, Response time: 6 ms, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Stainless steel

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.