Samsung logo

Samsung LCD 710 TM 17 Inch TFT narrow bezel in hoogte verstelbaar pivot DVI H1 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver

Data-sheet quality:
created/standardized by Icecat
Product views:
104527
Info modified on:
22 Aug 2022, 16:25:45
Short summary description Samsung LCD 710 TM 17 Inch TFT narrow bezel in hoogte verstelbaar pivot DVI H1 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:

Samsung LCD 710 TM 17 Inch TFT narrow bezel in hoogte verstelbaar pivot DVI H1, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 12 ms, Silver

Long summary description Samsung LCD 710 TM 17 Inch TFT narrow bezel in hoogte verstelbaar pivot DVI H1 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:

Samsung LCD 710 TM 17 Inch TFT narrow bezel in hoogte verstelbaar pivot DVI H1. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 12 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.