Samsung logo

Samsung MH020FNEA air conditioner Air conditioner indoor unit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160929
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung MH020FNEA air conditioner Air conditioner indoor unit:

Samsung MH020FNEA, Air conditioner indoor unit, Cooling, Heating, 2000 W, 2200 W, 30 W, 220 - 240 V, 50 Hz

Long summary description Samsung MH020FNEA air conditioner Air conditioner indoor unit:

Samsung MH020FNEA. Type: Air conditioner indoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 2000 W. Power consumption (typical): 30 W, Power requirements: 220 - 240 V, 50 Hz. Indoor unit noise level (high speed): 32 dB, Indoor unit dimensions (WxDxH): 825 x 189 x 285 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.