Samsung MG23T5018GC/ET, Countertop, Combination microwave, 23 L, 800 W, Built-in display, LED
Samsung MG23T5018GC/ET. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Touch, Product colour: Black