Samsung logo

Samsung MG23T5018AW/ET microwave White Grill microwave Countertop 23 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24420
Info modified on:
10 Sept 2023, 06:01:17
Short summary description Samsung MG23T5018AW/ET microwave White Grill microwave Countertop 23 L 800 W:

Samsung MG23T5018AW/ET, Countertop, Grill microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung MG23T5018AW/ET microwave White Grill microwave Countertop 23 L 800 W:

Samsung MG23T5018AW/ET. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Touch, Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.