Samsung logo

Samsung 16GB, SDHC EVO UHS Class 10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102266
Info modified on:
13 Nov 2024, 21:48:36
Short summary description Samsung 16GB, SDHC EVO UHS Class 10:

Samsung 16GB, SDHC EVO, 16 GB, SDHC, Class 10, UHS, 48 MB/s, Shock resistant, Water resistant

Long summary description Samsung 16GB, SDHC EVO UHS Class 10:

Samsung 16GB, SDHC EVO. Capacity: 16 GB, Flash card type: SDHC, Flash memory class: Class 10, Internal memory type: UHS, Read speed: 48 MB/s. Protection features: Shock resistant, Water resistant, Product colour: Orange, White

Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.