Samsung logo

Samsung MicroSDHC 16GB UHS-I Class 10

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34383
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung MicroSDHC 16GB UHS-I Class 10:

Samsung MicroSDHC 16GB, 16 GB, MicroSDHC, Class 10, UHS-I, 48 MB/s, Water resistant

Long summary description Samsung MicroSDHC 16GB UHS-I Class 10:

Samsung MicroSDHC 16GB. Capacity: 16 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 48 MB/s. Protection features: Water resistant, Product colour: Orange, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.