Samsung logo

Samsung 8GB DDR3 SDRAM memory module 1 x 8 GB 1600 MHz ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73618
Info modified on:
15 Dec 2023, 10:41:27
Short summary description Samsung 8GB DDR3 SDRAM memory module 1 x 8 GB 1600 MHz ECC:

Samsung 8GB DDR3 SDRAM, 8 GB, 1 x 8 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description Samsung 8GB DDR3 SDRAM memory module 1 x 8 GB 1600 MHz ECC:

Samsung 8GB DDR3 SDRAM. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.