Samsung logo

Samsung M393A1G43EB1-CTD memory module 8 GB 1 x 8 GB DDR4 ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69976
Info modified on:
14 Mar 2024, 17:46:35
Short summary description Samsung M393A1G43EB1-CTD memory module 8 GB 1 x 8 GB DDR4 ECC:

Samsung M393A1G43EB1-CTD, 8 GB, 1 x 8 GB, DDR4, 2666 MHz, RDIMM

Long summary description Samsung M393A1G43EB1-CTD memory module 8 GB 1 x 8 GB DDR4 ECC:

Samsung M393A1G43EB1-CTD. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: RDIMM, ECC

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.