Samsung logo

Samsung LW29A13WX 29" TFT TV 1280 x 768 computer monitor 73.7 cm (29") 1280 x 768 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103375
Info modified on:
22 Aug 2022, 16:27:08
Short summary description Samsung LW29A13WX 29" TFT TV 1280 x 768 computer monitor 73.7 cm (29") 1280 x 768 pixels:

Samsung LW29A13WX 29" TFT TV 1280 x 768, 73.7 cm (29"), 1280 x 768 pixels, LCD, 14 ms

Long summary description Samsung LW29A13WX 29" TFT TV 1280 x 768 computer monitor 73.7 cm (29") 1280 x 768 pixels:

Samsung LW29A13WX 29" TFT TV 1280 x 768. Display diagonal: 73.7 cm (29"), Display resolution: 1280 x 768 pixels. Display: LCD. Response time: 14 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.