Samsung logo

Samsung T27C350EW LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
247707
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung T27C350EW LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung T27C350EW, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description Samsung T27C350EW LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung T27C350EW. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.