Samsung logo

Samsung T27A750 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85096
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung T27A750 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Samsung T27A750, 68.6 cm (27"), 1920 x 1080 pixels, LED, 3D, 3 ms, Black

Long summary description Samsung T27A750 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Samsung T27A750. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. 3D, Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.