Samsung logo

Samsung S65UA computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24219
Info modified on:
19 Jun 2025, 11:06:51
Short summary description Samsung S65UA computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black:

Samsung S65UA, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LCD, 5 ms, Black

Long summary description Samsung S65UA computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black:

Samsung S65UA. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.