Samsung logo

Samsung LS32R750UE LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107628
Info modified on:
30 Dec 2024, 17:24:05
Short summary description Samsung LS32R750UE LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:

Samsung LS32R750UE, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, 4 ms, Black

Long summary description Samsung LS32R750UE LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:

Samsung LS32R750UE. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.