Samsung S32AM704UU, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, 8 ms, Black
Samsung S32AM704UU. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black