Samsung LS32A700NWMXUE, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, 5 ms, Black
Samsung LS32A700NWMXUE. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black