Samsung logo

Samsung LS29E790CNS LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Quad HD Black, Metallic

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99245
Info modified on:
30 Dec 2024, 17:23:40
Short summary description Samsung LS29E790CNS LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Quad HD Black, Metallic:

Samsung LS29E790CNS, 73.7 cm (29"), 2560 x 1080 pixels, UltraWide Quad HD, LED, 4 ms, Black, Metallic

Long summary description Samsung LS29E790CNS LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Quad HD Black, Metallic:

Samsung LS29E790CNS. Display diagonal: 73.7 cm (29"), Display resolution: 2560 x 1080 pixels, HD type: UltraWide Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.