Samsung logo

Samsung E45 24" WIDE(16:9) LED, 1920x1080, 5MS, D/SUB, DVI, DP, H/ADJ, VESA, 3YR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Data-sheet quality:
created/standardized by Icecat
Product views:
56955
Info modified on:
30 Dec 2024, 17:23:53
Short summary description Samsung E45 24" WIDE(16:9) LED, 1920x1080, 5MS, D/SUB, DVI, DP, H/ADJ, VESA, 3YR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Samsung E45 24" WIDE(16:9) LED, 1920x1080, 5MS, D/SUB, DVI, DP, H/ADJ, VESA, 3YR, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung E45 24" WIDE(16:9) LED, 1920x1080, 5MS, D/SUB, DVI, DP, H/ADJ, VESA, 3YR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Samsung E45 24" WIDE(16:9) LED, 1920x1080, 5MS, D/SUB, DVI, DP, H/ADJ, VESA, 3YR. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.