Samsung logo

Samsung S24C450DW LED display 61 cm (24") 1920 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41819
Info modified on:
30 Dec 2024, 17:23:51
Short summary description Samsung S24C450DW LED display 61 cm (24") 1920 x 1200 pixels Black:

Samsung S24C450DW, 61 cm (24"), 1920 x 1200 pixels, LED, LED, 5 ms, Black

Long summary description Samsung S24C450DW LED display 61 cm (24") 1920 x 1200 pixels Black:

Samsung S24C450DW. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.