Samsung logo

Samsung SyncMaster T220P 22" computer monitor 55.9 cm (22") 1920 x 1200 pixels Full HD Red

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182131
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SyncMaster T220P 22" computer monitor 55.9 cm (22") 1920 x 1200 pixels Full HD Red:

Samsung SyncMaster T220P 22", 55.9 cm (22"), 1920 x 1200 pixels, Full HD, LCD, 5 ms, Red

Long summary description Samsung SyncMaster T220P 22" computer monitor 55.9 cm (22") 1920 x 1200 pixels Full HD Red:

Samsung SyncMaster T220P 22". Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1200 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Red

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.