Samsung logo

Samsung SR350 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111076
Info modified on:
27 Mar 2025, 08:39:14
Short summary description Samsung SR350 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black, Blue:

Samsung SR350, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Blue

Long summary description Samsung SR350 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black, Blue:

Samsung SR350. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Blue

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.