Samsung logo

Samsung SyncMaster 732n, Black computer monitor 43.2 cm (17") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169533
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster 732n, Black computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Samsung SyncMaster 732n, Black, 43.2 cm (17"), 1280 x 1024 pixels, 5 ms, Black

Long summary description Samsung SyncMaster 732n, Black computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Samsung SyncMaster 732n, Black. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.