Samsung logo

Samsung B1740R computer monitor 43.2 cm (17") 1280 x 1024 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83483
Info modified on:
19 Feb 2024, 19:05:53
Short summary description Samsung B1740R computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:

Samsung B1740R, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 5 ms, Black

Long summary description Samsung B1740R computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:

Samsung B1740R. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.