Samsung logo

Samsung LN37A550 TV 94 cm (37") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86058
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung LN37A550 TV 94 cm (37") Full HD Black:

Samsung LN37A550, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung LN37A550 TV 94 cm (37") Full HD Black:

Samsung LN37A550. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.