Samsung LH85WMRWLGC, 2.16 m (85"), 350 cd/m², 3840 x 2160 pixels, 4000:1, 6 ms, 60 Hz
Samsung LH85WMRWLGC. Display diagonal: 2.16 m (85"), Display brightness: 350 cd/m², Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 600 x 400 mm. Power consumption (typical): 418 W, AC input voltage: 100-240 V, AC input frequency: 50-60 Hz. Width: 1942.8 mm, Height: 1144.1 mm, Depth: 69.4 mm. Package width: 2136 mm, Package depth: 260 mm, Package height: 1311 mm