Samsung LH82BENELGA/ZA, 2.08 m (82"), 3840 x 2160 pixels, Wi-Fi
Samsung LH82BENELGA/ZA. Display diagonal: 2.08 m (82"), Display resolution: 3840 x 2160 pixels, Display brightness: 300 cd/m², HD type: 4K Ultra HD. Wi-Fi. Product colour: Black