Samsung DM75D, Digital signage flat panel, 190,5 cm (75"), LED, 1920 x 1080 pixels, Wi-Fi
Samsung DM75D. Product design: Digital signage flat panel. Display diagonal: 190,5 cm (75"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Product colour: Black